RS-485 Line Transceiver, 3.3-5V, 8-SOIC, Auto Temp Product overview: THVD1450DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1450DR can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC 3.3-V to 5-V RS-485 transceiver with -18-kV IEC ESD protection 8-SOIC -40 to 125
IC TRANSCEIVER HALF 1/1 8SOIC
transceiver 50Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-THVD1450DR | THVD1450DR | THVD1450DR | THVD1450DR |
| Product Name | 5V SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs |
| Device Type | Transceiver | Transceiver; Transceiver | Terminators; UART | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Features | RoHS | RoHS | ||
| Data Rate | 50000 to ? kbps | 50000 kbps | 50000 kbps |