Texas Instruments High-Performance Analog 36V 2mA Interface Transceiver IC TIOS1013DMWR

Description
Sensor and Detector Interface 36V 2mA 10-Pin VSON EP T/R Product overview: TIOS1013DMWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, 2mA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS1013DMWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor and Detector Interface 36V 2mA 10-Pin VSON EP T/R Product overview: TIOS1013DMWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, 2mA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS1013DMWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V 2mA Interface Transceiver IC
710-TIOS1013DMWR
36V 2mA Interface Transceiver IC 710-TIOS1013DMWR
Sensor and Detector Interface 36V 2mA 10-Pin VSON EP T/R Product overview: TIOS1013DMWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, 2mA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS1013DMWR can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 36V 2mA 10-Pin VSON EP T/R Product overview: TIOS1013DMWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 36V, 2mA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOS1013DMWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1351311-TIOS1013DMWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1351311-TIOS1013DMWR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1351311-TIOS1013DMWR
Win Source Part Number: 1351311-TIOS1013DMWR Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel Standard Package: 1,500 Number of Drivers/Receivers: 1/0 Receiver Hysteresis: 100 mV Data Rate: 250kbps Voltage - Supply: 7V ~ 36V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (2.5x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TIOS101

Win Source Part Number: 1351311-TIOS1013DMWR
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel
Standard Package: 1,500
Number of Drivers/Receivers: 1/0
Receiver Hysteresis: 100 mV
Data Rate: 250kbps
Voltage - Supply: 7V ~ 36V
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TIOS101

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
TIOS1013DMWR
Sensor Interface TIOS1013DMWR
Sensor Interface Digital sensor output driver with integrated surge protection and 3.3-V LDO output 10-VSON -40 to 125

Sensor Interface Digital sensor output driver with integrated surge protection and 3.3-V LDO output 10-VSON -40 to 125

Buy Now Datasheet
Drivers, Receivers, Transceivers - TIOS1013DMWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TIOS1013DMWR
Drivers, Receivers, Transceivers TIOS1013DMWR
IC DRIVER 1/0 10VSON

IC DRIVER 1/0 10VSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TIOS1013DMWR 1351311-TIOS1013DMWR TIOS1013DMWR TIOS1013DMWR
Product Name 36V 2mA Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Sensor Interface Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Driver
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 7V ~ 36V Other; 7V ~ 36V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899729 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface - CODECs - AD1843JS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4918B-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers