Quad UART with 16-Byte FIFOs 80-LQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268099-TL16C554APNR
Packaging: Reel - TR
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.25 V
Number of Channels: 4, QUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C554A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP (12x12)
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): TL16C554AFNG4; TL16C554AFNR; TL16C554AFN;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)
Quad UART with 16-Byte FIFOs 80-LQFP 0 to 70 Product overview: TL16C554APNRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554APNRG4 can be used for catalog matching and distributor lookup.
IC ASYNC COMM ELEMENT 80-LQFP
UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)
IC ASYNC COMM ELEMENT 80-LQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C554APNRG4 | 1268099-TL16C554APNRG4 | TL16C554APNRG4-ND | 714-TL16C554APNRG4 | TL16C554APNRG4 | TL16C554APNRG4 | TL16C554APNRG4 |
| Product Name | TL16C554A Quad UART with 16-Byte FIFOs | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554APNRG4 | UARTs (Universal Asynchronous Receiver Transmitter) | Quad Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | ||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||
| Package Type | LQFP,PLCC | LQFP; 80-LQFP | LQFP | QFP | QFP; LQFP; 80-LQFP | QFP; 80-LQFP |