Texas Instruments Integrated Circuits (ICs) -Interface- Signal Buffers, Repeaters, Splitters TDP0604RNQR

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) -Interface- Signal Buffers, Repeaters, Splitters Package: Tape & Reel (TR) Cut Tape (CT) Type: Buffer, ReDriver Applications: DisplayPort, HDMI Voltage - Supply: 3V ~ 3.6V, 3.135V ~ 3.465V Operating Temperature: 0°C ~ 70°C (TA) Mounting Type: Surface Mount Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x4)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) -Interface- Signal Buffers, Repeaters, Splitters Package: Tape & Reel (TR) Cut Tape (CT) Type: Buffer, ReDriver Applications: DisplayPort, HDMI Voltage - Supply: 3V ~ 3.6V, 3.135V ~ 3.465V Operating Temperature: 0°C ~ 70°C (TA) Mounting Type: Surface Mount Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface- Signal Buffers, Repeaters, Splitters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface- Signal Buffers, Repeaters, Splitters
Integrated Circuits (ICs) -Interface- Signal Buffers, Repeaters, Splitters
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) -Interface- Signal Buffers, Repeaters, Splitters Package: Tape & Reel (TR) Cut Tape (CT) Type: Buffer, ReDriver Applications: DisplayPort, HDMI Voltage - Supply: 3V ~ 3.6V, 3.135V ~ 3.465V Operating Temperature: 0°C ~ 70°C (TA) Mounting Type: Surface Mount Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x4)

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Interface- Signal Buffers, Repeaters, Splitters
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Buffer, ReDriver
Applications: DisplayPort, HDMI
Voltage - Supply: 3V ~ 3.6V, 3.135V ~ 3.465V
Operating Temperature: 0°C ~ 70°C (TA)
Mounting Type: Surface Mount
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)

Buy Now Datasheet
Interface Transceiver IC - 756-TDP0604RNQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-TDP0604RNQR
Interface Transceiver IC 756-TDP0604RNQR
DP++ 6-GBPS HDMI 2.0 REDRIVER Product overview: TDP0604RNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TDP0604RNQR can be used for catalog matching and distributor lookup.

DP++ 6-GBPS HDMI 2.0 REDRIVER Product overview: TDP0604RNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TDP0604RNQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
TDP0604RNQR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters TDP0604RNQR
DP++ 6-GBPS HDMI 2.0 REDRIVER

DP++ 6-GBPS HDMI 2.0 REDRIVER

Supplier's Site
Signal Buffers, Repeaters, Splitters - TDP0604RNQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
TDP0604RNQR
Signal Buffers, Repeaters, Splitters TDP0604RNQR
Buffer, ReDriver 4 Channel 6Gbps 40-WQFN (6x4)

Buffer, ReDriver 4 Channel 6Gbps 40-WQFN (6x4)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-TDP0604RNQR TDP0604RNQR TDP0604RNQR
Product Name Integrated Circuits (ICs) -Interface- Signal Buffers, Repeaters, Splitters Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer Transceiver Sensor Interface; Buffer Buffer
Supply Voltage Other; 3V ~ 3.6V~ 3.135V ~ 3.465V Other; 3V ~ 3.6V, 3.135V ~ 3.465V 3.6V; Other 3.6V; Other; 3V ~ 3.6V, 3.135V ~ 3.465V
Features RoHS RoHS
Data Rate 6.00E6 kbps 6.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Inverter - 74AHC3G04DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Line Interface ICs - 1897610 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details