Single UART with 16-Byte FIFOs and Auto Flow Control 48-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 048012-TL16C550CPFB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)
UART 1-CH 16byte FIFO 3.3V/5V 48-Pin TQFP Tray Product overview: TL16C550CPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CPFB can be used for catalog matching and distributor lookup.
IC ASYNC COMM ELEMENT 48-TQFP
UART Interface IC Asynch Comm Element
IC ASYNC COMM ELEMENT 48-TQFP
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550CPFB | 048012-TL16C550CPFB | 296-10156-ND | 714-TL16C550CPFB | TL16C550CPFB | TL16C550CPFB | TL16C550CPFB | TL16C550CPFB |
| Product Name | TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPFB | UARTs (Universal Asynchronous Receiver Transmitter) | 3.3V 5V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | LQFP,PLCC,TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | TQFP | QFP; 48-TQFP | TQFP-48 | QFP; TQFP | QFP; TQFP; 48-TQFP |