Texas Instruments TFP201A PanelBus DVI Receiver 112MHz, HSYNC fix TFP201APZP

Description
PanelBus DVI Receiver 112MHz, HSYNC fix 100-HTQFP 0 to 70
Request a Quote Datasheet
Description
PanelBus DVI Receiver 112MHz, HSYNC fix 100-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TFP201A PanelBus DVI Receiver 112MHz, HSYNC fix - TFP201APZP - Texas Instruments
Dallas, TX, United States
TFP201A PanelBus DVI Receiver 112MHz, HSYNC fix
TFP201APZP
TFP201A PanelBus DVI Receiver 112MHz, HSYNC fix TFP201APZP
PanelBus DVI Receiver 112MHz, HSYNC fix 100-HTQFP 0 to 70

PanelBus DVI Receiver 112MHz, HSYNC fix 100-HTQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TFP201APZP - 128143-TFP201APZP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TFP201APZP
128143-TFP201APZP
Interface - Interface - Drivers, Receivers, Transceivers - TFP201APZP 128143-TFP201APZP
Manufacturer: Texas Instruments Win Source Part Number: 128143-TFP201APZP Packaging: Tray Type: Receiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-HTQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 128143-TFP201APZP
Packaging: Tray
Type: Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Singapore, Singapore
112MHz Interface Transceiver IC
710-TFP201APZP
112MHz Interface Transceiver IC 710-TFP201APZP
PanelBus DVI Receiver 112MHz, HSYNC fix 100-HTQFP 0 to 70 Product overview: TFP201APZP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 112MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 112MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP201APZP can be used for catalog matching and distributor lookup.

PanelBus DVI Receiver 112MHz, HSYNC fix 100-HTQFP 0 to 70 Product overview: TFP201APZP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 112MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 112MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP201APZP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Interface IC
TFP201APZP
Display Interface IC TFP201APZP
Display Interface IC PanelBus DVI Rcvr 112MHz HSYNC fix

Display Interface IC PanelBus DVI Rcvr 112MHz HSYNC fix

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TFP201APZP 128143-TFP201APZP 710-TFP201APZP TFP201APZP
Product Name TFP201A PanelBus DVI Receiver 112MHz, HSYNC fix Interface - Interface - Drivers, Receivers, Transceivers - TFP201APZP 112MHz Interface Transceiver IC Display Interface IC
Device Type Receiver Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-86848012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
 - 54ACTQ04E-QMLV - Rochester Electronics
Texas Instruments
Specs
Package Type LCC20
View Details