Texas Instruments Interface Transceiver IC TL16C550CPFBG4

Description
IC ASYNC COMM ELEMENT 48-TQFP Product overview: TL16C550CPFBG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TL16C550CPFBG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC ASYNC COMM ELEMENT 48-TQFP Product overview: TL16C550CPFBG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TL16C550CPFBG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-TL16C550CPFBG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-TL16C550CPFBG4
Interface Transceiver IC 753-TL16C550CPFBG4
IC ASYNC COMM ELEMENT 48-TQFP Product overview: TL16C550CPFBG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TL16C550CPFBG4 can be used for catalog matching and distributor lookup.

IC ASYNC COMM ELEMENT 48-TQFP Product overview: TL16C550CPFBG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TL16C550CPFBG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPFBG4 - 1099527-TL16C550CPFBG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPFBG4
1099527-TL16C550CPFBG4
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPFBG4 1099527-TL16C550CPFBG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099527-TL16C550CPFB G4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Weight: 137.410139 mg Number of Channels: 1 Number of Pins: 48 Categories: Interface - UARTs(Universal Asynchronous Receiver Transmitter) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3 V Nominal Supply Current: 8 mA Max Supply Current: 8 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099527-TL16C550CPFBG4
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 1 Mbps
Weight: 137.410139 mg
Number of Channels: 1
Number of Pins: 48
Categories: Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 3 V
Nominal Supply Current: 8 mA
Max Supply Current: 8 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-TL16C550CPFBG4 1099527-TL16C550CPFBG4
Product Name Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CPFBG4
Device Type Transceiver Receiver; Sensor Interface; Storage Interface; Transmitter
Features RoHS RoHS
Data Rate 1000 kbps 1000 kbps
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1906150 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details