The TL16C550DPFBR is a Universal Asynchronous Receiver Transmitter (UART) designed for asynchronous communications. It features a programmable auto-RTS and auto-CTS for flow control, which helps manage data transmission and reception efficiently. The device supports a wide range of clock rates, allowing operation with input clock frequencies up to 48 MHz, enabling baud rates of up to 3 Mbps. It includes a 16-byte FIFO buffer for both transmission and reception, which reduces CPU overhead by buffering data. The TL16C550DPFBR is compatible with existing TL16C450 software characteristics, making it suitable for applications requiring seamless integration with legacy systems. It operates at multiple voltage levels (5V, 3.3V, and 2.5V) and is available in a 48-pin TQFP package. This UART is ideal for applications that require reliable serial communication with efficient data flow control.
Asynchronous Communications Element With Autoflow Control 48-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 088304-TL16C550DPFBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C550D
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.25 V to 5.5 V
Alternative Parts (Cross-Reference): SC16C550BIB48; SC16C550BIB48,128; SC16C550BIB48,157;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC ASYNC COMM ELEMENT 48-TQFP
IC ASYNC COMM ELEMENT 48-TQFP
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)
Asynchronous Communications Element With Autoflow Control 48-TQFP 0 to 70 Product overview: TL16C550DPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DPFBR can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)
IC ASYNC COMM ELEMENT 48-TQFP
IC ASYNC COMM ELEMENT 48-TQFP
IC ASYNC COMM ELEMENT 48-TQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550DPFBR | 088304-TL16C550DPFBR | 296-TL16C550DPFBRCT-ND | 714-TL16C550DPFBR | TL16C550DPFBR | TL16C550DPFBR | 815-TL16C550DPFBR | TL16C550DPFBR |
| Product Name | TL16C550D Asynchronous Communications Element With Autoflow Control | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPFBR | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | IC ASYNC COMM ELEMENT 48-TQFP | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | TL16C550D Asynchronous Communications Element With Autoflow Control | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | BGA MICROSTAR JUNIOR,LQFP,TQFP,VQFN | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP | QFP; TQFP | QFP; 48-TQFP | QFP; 48-TQFP |