Texas Instruments TL16C550D Asynchronous Communications Element With Autoflow Control TL16C550DIPTRG4

Description
Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C550D Asynchronous Communications Element With Autoflow Control - TL16C550DIPTRG4 - Texas Instruments
Dallas, TX, United States
TL16C550D Asynchronous Communications Element With Autoflow Control
TL16C550DIPTRG4
TL16C550D Asynchronous Communications Element With Autoflow Control TL16C550DIPTRG4
Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85

Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPTRG4-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DIPTRG4-ND
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DIPTRG4-ND
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
714-TL16C550DIPTRG4
Interface Transceiver IC 714-TL16C550DIPTRG4
Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85 Product overview: TL16C550DIPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DIPTRG4 can be used for catalog matching and distributor lookup.

Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85 Product overview: TL16C550DIPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DIPTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPTRG4 - 212947-TL16C550DIPTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPTRG4
212947-TL16C550DIPTRG4
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPTRG4 212947-TL16C550DIPTRG4
Manufacturer: Texas Instruments Win Source Part Number: 212947-TL16C550DIPTR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 2.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 212947-TL16C550DIPTRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC ASYNC COMM ELEMENT 48-LQFP - 815-TL16C550DIPTRG4 - Utmel Electronic Limited
Hong Kong, China
IC ASYNC COMM ELEMENT 48-LQFP
815-TL16C550DIPTRG4
IC ASYNC COMM ELEMENT 48-LQFP 815-TL16C550DIPTRG4
IC ASYNC COMM ELEMENT 48-LQFP

IC ASYNC COMM ELEMENT 48-LQFP

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C550DIPTRG4
UART Interface IC TL16C550DIPTRG4
UART Interface IC Async Communications Element

UART Interface IC Async Communications Element

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DIPTRG4
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DIPTRG4
IC ASYNC COMM ELEMENT 48-LQFP

IC ASYNC COMM ELEMENT 48-LQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DIPTRG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DIPTRG4
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPTRG4 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DIPTRG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DIPTRG4
IC ASYNC COMM ELEMENT 48-LQFP

IC ASYNC COMM ELEMENT 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C550DIPTRG4 TL16C550DIPTRG4-ND 714-TL16C550DIPTRG4 212947-TL16C550DIPTRG4 815-TL16C550DIPTRG4 TL16C550DIPTRG4 TL16C550DIPTRG4 TL16C550DIPTRG4 TL16C550DIPTRG4
Product Name TL16C550D Asynchronous Communications Element With Autoflow Control UARTs (Universal Asynchronous Receiver Transmitter) Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPTRG4 IC ASYNC COMM ELEMENT 48-LQFP UART Interface IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type TL16C550D Asynchronous Communications Element With Autoflow Control Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR,LQFP,TQFP,VQFN LQFP; 48-LQFP LQFP QFP; 48-LQFP (7x7) QFP; 48-LQFP LQFP-48 QFP QFP; LQFP; 48-LQFP QFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-87721012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details