Texas Instruments TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2552IFNR

Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC -40 to 85
Request a Quote Datasheet
Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2552IFNR - Texas Instruments
Dallas, TX, United States
TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2552IFNR
TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2552IFNR
1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC -40 to 85

1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
714-TL16C2552IFNR
Dual Interface Transceiver IC 714-TL16C2552IFNR
1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC -40 to 85 Product overview: TL16C2552IFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2552IFNR can be used for catalog matching and distributor lookup.

1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC -40 to 85 Product overview: TL16C2552IFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2552IFNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-TL16C2552IFNRTR-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-TL16C2552IFNRTR-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-TL16C2552IFNRTR-ND
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFNR - 1107605-TL16C2552IFNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFNR
1107605-TL16C2552IFNR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFNR 1107605-TL16C2552IFNR
Manufacturer: Texas Instruments Win Source Part Number: 1107605-TL16C2552IFN R Packaging: Reel - TR Features: Internal Oscillator Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107605-TL16C2552IFNR
Packaging: Reel - TR
Features: Internal Oscillator
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C2552IFNR
UART Interface IC TL16C2552IFNR
UART Interface IC 1.8V to 5V Dual UART

UART Interface IC 1.8V to 5V Dual UART

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFNR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2552IFNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2552IFNR
IC DUAL UART 16BYTE FIFO 44-PLCC

IC DUAL UART 16BYTE FIFO 44-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2552IFNR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C2552IFNR
IC DUAL UART 16BYTE FIFO 44-PLCC

IC DUAL UART 16BYTE FIFO 44-PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2552IFNR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2552IFNR
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2552IFNR 714-TL16C2552IFNR 296-TL16C2552IFNRTR-ND 1107605-TL16C2552IFNR TL16C2552IFNR TL16C2552IFNR TL16C2552IFNR TL16C2552IFNR
Product Name TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs Dual Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2552IFNR UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC PLCC 44-LCC (J-Lead) PLCC; 44-PLCC (16.58x16.58) PLCC-44 44-LCC (J-Lead) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
SN55LVDS31 Quad LVDS Transmitter - 5962-9762101QFA - Texas Instruments
Specs
Technology LVDS
Device Type Transmitter
# of Tx 4 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details