Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN332GDCNR

Description
Win Source Part Number: 1261408-TCAN332GDCNR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: SOT-23-8 Supplier Device Package: SOT-23-8 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TCAN332GDCNR,296-486 77-6,296-48677-2,296 -48677-1 Base Product Number: TCAN332
Request a Quote Datasheet
Description
Win Source Part Number: 1261408-TCAN332GDCNR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: SOT-23-8 Supplier Device Package: SOT-23-8 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TCAN332GDCNR,296-486 77-6,296-48677-2,296 -48677-1 Base Product Number: TCAN332
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261408-TCAN332GDCNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261408-TCAN332GDCNR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261408-TCAN332GDCNR
Win Source Part Number: 1261408-TCAN332GDCNR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: SOT-23-8 Supplier Device Package: SOT-23-8 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TCAN332GDCNR,296-486 77-6,296-48677-2,296 -48677-1 Base Product Number: TCAN332

Win Source Part Number: 1261408-TCAN332GDCNR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 120 mV
Data Rate: 5Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: SOT-23-8
Supplier Device Package: SOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TCAN332GDCNR,296-48677-6,296-48677-2,296-48677-1
Base Product Number: TCAN332

Buy Now Datasheet
Singapore, Singapore
SOT-23 Interface Transceiver IC
710-TCAN332GDCNR
SOT-23 Interface Transceiver IC 710-TCAN332GDCNR
3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOT-23 -40 to 125 Product overview: TCAN332GDCNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN332GDCNR can be used for catalog matching and distributor lookup.

3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOT-23 -40 to 125 Product overview: TCAN332GDCNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN332GDCNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TCAN332GDCNR
CAN Interface IC TCAN332GDCNR
CAN Interface IC 3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOT-23 -40 to 125

CAN Interface IC 3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOT-23 -40 to 125

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN332GDCNR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN332GDCNR
Drivers, Receivers, Transceivers TCAN332GDCNR
IC TRANSCEIVER 1/1 SOT23-8

IC TRANSCEIVER 1/1 SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261408-TCAN332GDCNR 710-TCAN332GDCNR TCAN332GDCNR TCAN332GDCNR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SOT-23 Interface Transceiver IC CAN Interface IC Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V
Data Rate 5000 kbps 1000 to ? kbps 5000 kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; 3-state - 74AHCT244BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface Transceiver IC - 702-SI32260-C-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details