Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - THS6022IPWPRG4 THS6022IPWPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 212826-THS6022IPWPRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-HTSSOP Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 212826-THS6022IPWPRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-HTSSOP Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6022IPWPRG4 - 212826-THS6022IPWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6022IPWPRG4
212826-THS6022IPWPRG4
Interface - Interface - Drivers, Receivers, Transceivers - THS6022IPWPRG4 212826-THS6022IPWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 212826-THS6022IPWPRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-HTSSOP Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 212826-THS6022IPWPRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
715MHz 1900V HTSSOP Interface Transceiver IC
710-THS6022IPWPRG4
715MHz 1900V HTSSOP Interface Transceiver IC 710-THS6022IPWPRG4
2-Ch 715MHz Amplifier IC, HTSSOP, 1900V/µs Slew Rate Product overview: THS6022IPWPRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 715MHz, 1900V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 715MHz, 1900V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6022IPWPRG4 can be used for catalog matching and distributor lookup.

2-Ch 715MHz Amplifier IC, HTSSOP, 1900V/µs Slew Rate Product overview: THS6022IPWPRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 715MHz, 1900V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 715MHz, 1900V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6022IPWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 212826-THS6022IPWPRG4 710-THS6022IPWPRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6022IPWPRG4 715MHz 1900V HTSSOP Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260809-SI32184-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1464824P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details