THS6022CGQER -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
THS6022CGQER
Description
IC LINE DRIVER
-
Acme Chip Technology Co., Limited
Description
IC LINE DRIVER
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
THS6022CGQER
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
THS6022CGQER |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Package Type
Tape & Reel
View Details
3 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details