Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tube
Product Status: Active
Type: Transceiver
Protocol: CANbus
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 3.6V
Operating Temperature: -40°C ~ 125°C
3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOIC -40 to 125 Product overview: TCAN330GD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN330GD can be used for catalog matching and distributor lookup.
CAN Interface IC 3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOIC -40 to 125
IC TRANSCEIVER 1/1 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TCAN330GD | TCAN330GD | TCAN330GD | |
| Product Name | Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers | SOIC Interface Transceiver IC | CAN Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | |
| Supply Voltage | Other; 3V ~ 3.6V | 3.3V | Other; 3V ~ 3.6V | |
| Data Rate | 1000 kbps | 5000 to ? kbps | 5000 kbps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |