Texas Instruments Interface Transceiver IC THVD1449DR

Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: THVD1449DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1449DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: THVD1449DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1449DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-THVD1449DR
Interface Transceiver IC 710-THVD1449DR
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: THVD1449DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1449DR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: THVD1449DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THVD1449DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers
Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers Type: Transceiver Protocol: RS485 Duplex: Half Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers
Type: Transceiver
Protocol: RS485
Duplex: Half
Data Rate: 250kbps
Voltage - Supply: 3V ~ 5.5V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC

Buy Now Datasheet
Drivers, Receivers, Transceivers - THVD1449DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
THVD1449DR
Drivers, Receivers, Transceivers THVD1449DR
3.3-V TO 5-V, 12-MBPS, RS-485 TR

3.3-V TO 5-V, 12-MBPS, RS-485 TR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-THVD1449DR THVD1449DR
Product Name Interface Transceiver IC Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other; 3V ~ 5.5V
Data Rate 250 kbps 250 kbps 250 kbps
Pd 320 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1827158P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type VDFN
View Details
Universal Bus Functions - 1727-2433-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface - Specialized - 33P3721-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
DS3487 Quad TRI-STATE Line Driver - DS3487M/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers