Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032327-TL16C550CFN
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 3 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
UART 1-CH 16byte FIFO 3.3V/5V 44-Pin PLCC Tube Product overview: TL16C550CFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CFN can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)
IC ASYNC COMM ELEMENT 44-PLCC
IC, ASYNC COMM ELEMENT; No. of Channels:1 Channel; Data Rate:1Mbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LCC; No. of Pins:44Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
IC ASYNC COMM ELEMENT 44-PLCC
UART Interface IC Sngl UART w/16-Byte FIFOs & Aut Flw Ctrl
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550CFN | 032327-TL16C550CFN | 714-TL16C550CFN | 296-10153-5-ND | TL16C550CFN | 28AH5555 | TL16C550CFN | TL16C550CFN | TL16C550CFN |
| Product Name | TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CFN | 3.3V 5V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Ic, Async Comm Element; No. Of Channels Texas Instruments | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | LQFP,PLCC,TQFP | PLCC; 44-PLCC (16.58x16.58) | PLCC | 44-LCC (J-Lead) | 44-LCC (J-Lead) | LCC | PLCC-44 | 44-LCC (J-Lead) |