Texas Instruments High-Performance Analog Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers TIOS1015DMWT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Driver Receiver Hysteresis: 100 mV Data Rate: 250kbps Voltage - Supply: 7V ~ 36V Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Driver Receiver Hysteresis: 100 mV Data Rate: 250kbps Voltage - Supply: 7V ~ 36V Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Driver Receiver Hysteresis: 100 mV Data Rate: 250kbps Voltage - Supply: 7V ~ 36V Operating Temperature: -40°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Driver
Receiver Hysteresis: 100 mV
Data Rate: 250kbps
Voltage - Supply: 7V ~ 36V
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
Drivers, Receivers, Transceivers - TIOS1015DMWT - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TIOS1015DMWT
Drivers, Receivers, Transceivers TIOS1015DMWT
IC DRIVER 1/0 10VSON

IC DRIVER 1/0 10VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
TIOS1015DMWT
Sensor Interface TIOS1015DMWT
Sensor Interface Digital sensor output driver with integrated surge protection and 5-V LDO output 10-VSON -40 to 125

Sensor Interface Digital sensor output driver with integrated surge protection and 5-V LDO output 10-VSON -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TIOS1015DMWT TIOS1015DMWT
Product Name Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Sensor Interface
Device Type Receiver; Sensor Interface; Transceiver Driver
Supply Voltage Other; 7V ~ 36V Other; 7V ~ 36V
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; 3-state - 74ALVC541PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Interface Transceiver IC - 722-SI2417-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details