Texas Instruments TL16C550D Asynchronous Communications Element With Autoflow Control TL16C550DIPT

Description
Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C550D Asynchronous Communications Element With Autoflow Control - TL16C550DIPT - Texas Instruments
Dallas, TX, United States
TL16C550D Asynchronous Communications Element With Autoflow Control
TL16C550DIPT
TL16C550D Asynchronous Communications Element With Autoflow Control TL16C550DIPT
Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85

Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-16981-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-16981-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-16981-ND
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
2.5V 3.3V 5V Interface Transceiver IC
714-TL16C550DIPT
2.5V 3.3V 5V Interface Transceiver IC 714-TL16C550DIPT
UART 1-CH 16byte FIFO 2.5V/3.3V/5V 48-Pin LQFP Tray Product overview: TL16C550DIPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DIPT can be used for catalog matching and distributor lookup.

UART 1-CH 16byte FIFO 2.5V/3.3V/5V 48-Pin LQFP Tray Product overview: TL16C550DIPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DIPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPT - 032334-TL16C550DIPT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPT
032334-TL16C550DIPT
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPT 032334-TL16C550DIPT
Manufacturer: Texas Instruments Win Source Part Number: 032334-TL16C550DIPT Packaging: Tray Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 2.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032334-TL16C550DIPT
Packaging: Tray
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
TL16C550DIPT
UART Interface IC TL16C550DIPT
UART Interface IC Async Communications Element

UART Interface IC Async Communications Element

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DIPT
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DIPT
IC ASYNC COMM ELEMENT 48-LQFP

IC ASYNC COMM ELEMENT 48-LQFP

Supplier's Site
IC ASYNC COMM ELEMENT 48-LQFP - 815-TL16C550DIPT - Utmel Electronic Limited
Hong Kong, China
IC ASYNC COMM ELEMENT 48-LQFP
815-TL16C550DIPT
IC ASYNC COMM ELEMENT 48-LQFP 815-TL16C550DIPT
IC ASYNC COMM ELEMENT 48-LQFP

IC ASYNC COMM ELEMENT 48-LQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPT - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DIPT
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DIPT
IC ASYNC COMM ELEMENT 48-LQFP

IC ASYNC COMM ELEMENT 48-LQFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C550DIPT
UARTs (Universal Asynchronous Receiver Transmitter) TL16C550DIPT
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C550DIPT 296-16981-ND 714-TL16C550DIPT 032334-TL16C550DIPT TL16C550DIPT TL16C550DIPT 815-TL16C550DIPT TL16C550DIPT TL16C550DIPT
Product Name TL16C550D Asynchronous Communications Element With Autoflow Control UARTs (Universal Asynchronous Receiver Transmitter) 2.5V 3.3V 5V Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPT UART Interface IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) IC ASYNC COMM ELEMENT 48-LQFP UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type TL16C550D Asynchronous Communications Element With Autoflow Control Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR,LQFP,TQFP,VQFN LQFP; 48-LQFP LQFP QFP; 48-LQFP (7x7) LQFP-48 QFP QFP; 48-LQFP QFP; 48-LQFP QFP; LQFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 702-DP83223AV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details