PanelBus DVI Receiver 100-HTQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1106857-TFP403PZPG4
Packaging: Tray
Type: Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
PanelBus DVI Receiver 100-HTQFP 0 to 70 Product overview: TFP403PZPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TFP403PZPG4 can be used for catalog matching and distributor lookup.
Display Interface IC PanelBus DVI Rcvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TFP403PZPG4 | 1106857-TFP403PZPG4 | 710-TFP403PZPG4 | TFP403PZPG4 |
| Product Name | TFP403 PanelBus DVI Receiver | Interface - Interface - Drivers, Receivers, Transceivers - TFP403PZPG4 | Interface Transceiver IC | Display Interface IC |
| Device Type | Receiver | Receiver | Transceiver |