Manufacturer: Texas Instruments
Win Source Part Number: 1106320-TCAN330GDCNT
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 250
3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOT-23 -40 to 125 Product overview: TCAN330GDCNT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN330GDCNT can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 SOT23-8
CAN TRANSCEIVER, 5MBPS, SOT-23-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAN Interface IC 3.3V CAN Transceivers w/FDR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1106320-TCAN330GDCNT | 710-TCAN330GDCNT | TCAN330GDCNT | 28AH5250 | TCAN330GDCNT |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TCAN330GDCNT | SOT-23 Interface Transceiver IC | Drivers, Receivers, Transceivers | Can Transceiver, 5Mbps, Sot-23-8; Ic Interface Type Texas Instruments | CAN Interface IC |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | Other; 3V | 3.3V | |
| Data Rate | 1000 kbps | 5000 kbps | 5000 to ? kbps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOT-23-8 | SOT23; SOT-23-8 | SOT-23 | SOT-23-8 |