Quad UART with 16-Byte FIFOs 68-PLCC -40 to 85
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)
Manufacturer: Texas Instruments
Win Source Part Number: 081389-TL16C554AIFNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 3 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quad UART with 16-Byte FIFOs 68-PLCC -40 to 85 Product overview: TL16C554AIFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554AIFNR can be used for catalog matching and distributor lookup.
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)
IC UART FIFO 16BIT QUAD 68PLCC
UART Interface IC Quad UART w/ 16-Byte FIFOs
IC UART FIFO 16BIT QUAD 68PLCC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C554AIFNR | TL16C554AIFNR-ND | 081389-TL16C554AIFNR | 714-TL16C554AIFNR | TL16C554AIFNR | TL16C554AIFNR | TL16C554AIFNR | TL16C554AIFNR |
| Product Name | TL16C554A Quad UART with 16-Byte FIFOs | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554AIFNR | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | LQFP,PLCC | 68-LCC (J-Lead) | PLCC; 68-PLCC (24.23x24.23) | PLCC | 68-LCC (J-Lead) | PLCC-68 | 68-LCC (J-Lead) |