The TL16C450FN is a CMOS asynchronous communications element designed as a serial input/output interface for microcomputer systems, performing serial-to-parallel and parallel-to-serial conversion. It is packaged in a 44-pin PLCC (FN) with dimensions of 18.42 mm in length, 5.13 mm in width, and 640 µm in thickness. The device supports baud rates from dc to 256 kbit/s through a programmable baud rate generator that divides a reference clock by 1 to (2^16 − 1). It features full double buffering, independent interrupt control for transmit, receive, and line status, complete modem control signals (RTS, CTS, DTR, DSR, DCD, RI), and false start bit detection. The part operates from 0°C to 70°C and is rated for Level-3 moisture sensitivity with a peak reflow temperature of 260°C.
Single UART Without FIFO 44-PLCC
Manufacturer: Texas Instruments
Win Source Part Number: 088594-TL16C450FN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Channels: 1, UART
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
UART 1-CH 5V 44-Pin PLCC Tube Product overview: TL16C450FN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C450FN can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel 44-PLCC (16.58x16.58)
UART Interface IC Asynch Comm Element
UART IC 1, UART Channel 44-PLCC (16.58x16.58)
IC ASYNC COMM ELEMENT 44-PLCC
ASYNC COMM ELEMENT, 256KBPS, PLCC-44; No. of Channels:1 Channel; Data Rate:0.256Mbps; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:LCC; No. of Pins:44Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC ASYNC COMM ELEMENT 44-PLCC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C450FN | 088594-TL16C450FN | 714-TL16C450FN | 296-10145-5-ND | TL16C450FN | TL16C450FN | TL16C450FN | 29AH7965 | TL16C450FN |
| Product Name | TL16C450 Single UART Without FIFO | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C450FN | 5V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | Async Comm Element, 256Kbps, Plcc-44; No. Of Channels Texas Instruments | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | PLCC | PLCC; 44-PLCC (16.58x16.58) | PLCC | 44-LCC (J-Lead) | PLCC-44 | 44-LCC (J-Lead) | LCC | 44-LCC (J-Lead) | |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | 5V; Other; 4.75V ~ 5.25V | 5V | Other; 4.75V ~ 5.25V | Other; 4.75V | Other; 4.75V ~ 5.25V |