Texas Instruments High-Performance Analog 2.048 MHz SOIC Interface Transceiver IC TCM129C13ADWR

Description
u-law and A-law, 1.536, 1.544, 2.048 MHz, Enhanced Noise Reduction 20-SOIC -40 to 85 Product overview: TCM129C13ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048 MHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.048 MHz, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TCM129C13ADWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
u-law and A-law, 1.536, 1.544, 2.048 MHz, Enhanced Noise Reduction 20-SOIC -40 to 85 Product overview: TCM129C13ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048 MHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.048 MHz, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TCM129C13ADWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.048 MHz SOIC Interface Transceiver IC
716-TCM129C13ADWR
2.048 MHz SOIC Interface Transceiver IC 716-TCM129C13ADWR
u-law and A-law, 1.536, 1.544, 2.048 MHz, Enhanced Noise Reduction 20-SOIC -40 to 85 Product overview: TCM129C13ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048 MHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.048 MHz, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TCM129C13ADWR can be used for catalog matching and distributor lookup.

u-law and A-law, 1.536, 1.544, 2.048 MHz, Enhanced Noise Reduction 20-SOIC -40 to 85 Product overview: TCM129C13ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048 MHz, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.048 MHz, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TCM129C13ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TCM129C13ADWR - Rochester Electronics
Newburyport, MA, United States
PCM Codec, A/MU-Law, 1-Func, PDSO20

PCM Codec, A/MU-Law, 1-Func, PDSO20

Supplier's Site Datasheet
Interface - Interface - CODECs - TCM129C13ADWR - 1265588-TCM129C13ADWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TCM129C13ADWR
1265588-TCM129C13ADWR
Interface - Interface - CODECs - TCM129C13ADWR 1265588-TCM129C13ADWR
Manufacturer: Texas Instruments Win Source Part Number: 1265588-TCM129C13ADW R Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1265588-TCM129C13ADWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now
CODECS - TCM129C13ADWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface

Interface

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-TCM129C13ADWR TCM129C13ADWR 1265588-TCM129C13ADWR TCM129C13ADWR
Product Name 2.048 MHz SOIC Interface Transceiver IC Interface - Interface - CODECs - TCM129C13ADWR CODECS
Device Type Transceiver Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Universal Bus Functions - 74ALVT16601DGG,118 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260797-SI32261-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers