Texas Instruments TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550PFBR

Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP 0 to 70
Request a Quote Datasheet
Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2550PFBR - Texas Instruments
Dallas, TX, United States
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2550PFBR
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550PFBR
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP 0 to 70

1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP 0 to 70

Buy Now Datasheet
Singapore, Singapore
1.8V 2.5V 3.3V Interface Transceiver IC
714-TL16C2550PFBR
1.8V 2.5V 3.3V Interface Transceiver IC 714-TL16C2550PFBR
UART 2-CH 16byte FIFO 1.8V/2.5V/3.3V/5V 48-Pin TQFP T/R Product overview: TL16C2550PFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550PFBR can be used for catalog matching and distributor lookup.

UART 2-CH 16byte FIFO 1.8V/2.5V/3.3V/5V 48-Pin TQFP T/R Product overview: TL16C2550PFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550PFBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-27998-2-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-27998-2-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-27998-2-ND
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-27998-6-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-27998-6-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-27998-6-ND
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 296-27998-1-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
296-27998-1-ND
UARTs (Universal Asynchronous Receiver Transmitter) 296-27998-1-ND
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFBR - 005568-TL16C2550PFBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFBR
005568-TL16C2550PFBR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFBR 005568-TL16C2550PFBR
Manufacturer: Texas Instruments Win Source Part Number: 005568-TL16C2550PFBR Packaging: Reel - TR Features: Internal Oscillator Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 1.8 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 005568-TL16C2550PFBR
Packaging: Reel - TR
Features: Internal Oscillator
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 1.8 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550PFBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550PFBR
UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel 16 Byte 48-TQFP (7x7)

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFBR - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550PFBR
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550PFBR
IC DUAL UART 1.8V-5V FIFO 48TQFP

IC DUAL UART 1.8V-5V FIFO 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550PFBR
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550PFBR
IC DUAL UART 1.8V-5V FIFO 48TQFP

IC DUAL UART 1.8V-5V FIFO 48TQFP

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C2550PFBR
UART Interface IC TL16C2550PFBR
UART Interface IC 1.8 to 5-V Dual UART w/16-Byte FIFOs

UART Interface IC 1.8 to 5-V Dual UART w/16-Byte FIFOs

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2550PFBR 714-TL16C2550PFBR 296-27998-2-ND 005568-TL16C2550PFBR TL16C2550PFBR TL16C2550PFBR TL16C2550PFBR TL16C2550PFBR
Product Name TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs 1.8V 2.5V 3.3V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550PFBR UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP,VQFN TQFP TQFP; 48-TQFP QFP; TQFP; 48-TQFP (7x7) QFP; TQFP; 48-TQFP QFP; 48-TQFP QFP; TQFP TQFP-48
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Quad Interface Transceiver IC - 710-AM26LS31CNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
4 suppliers
 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers