Texas Instruments High-Performance Analog Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers TCAN1145DRQ1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Transceiver Protocol: CANbus Duplex: Half Receiver Hysteresis: 135 mV
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Transceiver Protocol: CANbus Duplex: Half Receiver Hysteresis: 135 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Transceiver Protocol: CANbus Duplex: Half Receiver Hysteresis: 135 mV

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Transceiver
Protocol: CANbus
Duplex: Half
Receiver Hysteresis: 135 mV

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TCAN1145DRQ1
Interface Transceiver IC 710-TCAN1145DRQ1
IC TRANSCEIVER HALF 1/1 14SOIC Product overview: TCAN1145DRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1145DRQ1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 14SOIC Product overview: TCAN1145DRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1145DRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TCAN1145DRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1145DRQ1
Drivers, Receivers, Transceivers TCAN1145DRQ1
AUTOMOTIVE ENHANCED CAN FD AND H

AUTOMOTIVE ENHANCED CAN FD AND H

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TCAN1145DRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TCAN1145DRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1145DRQ1
IC TRANSCEIVER HALF 1/1 14SOIC

IC TRANSCEIVER HALF 1/1 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TCAN1145DRQ1 TCAN1145DRQ1 TCAN1145DRQ1
Product Name Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 4.5V ~ 28V Other; 4.5V ~ 28V Other
Data Rate 5000 kbps 5000 kbps
Unlock Full Specs
to access all available technical data