Win Source Part Number: 1352373-TDC7201ZAXR
Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
Type: Time to Flight to Digital Converter
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 25-TFBGA
Supplier Device Package: 25-NFBGA (4x4)
Base Product Number: TDC7201
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 2.7 mA
Time to Digital Converter 55ps 25-Pin NFBGA T/R Product overview: TDC7201ZAXR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC7201ZAXR can be used for catalog matching and distributor lookup.
IC TIME TO DIGITAL CONV 25-NFBGA
IC TIME TO DIGITAL CONV 25-NFBGA
IC TIME TO DIGITAL CONV 25-NFBGA
IC TIME TO DIGITAL CONV 25-NFBGA
IC TIME TO DIGITAL CONV 25-NFBGA
Sensor Interface TDC7201 Time-to-Digital Converter for Time-of-Flight Applications 25-NFBGA -40 to 85
IC TIME TO DIGITAL CONV 25-NFBGA
IC TIME TO DIGITAL CONV 25-NFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1352373-TDC7201ZAXR | 752-TDC7201ZAXR | 296-48679-6-ND | TDC7201ZAXR | TDC7201ZAXR | TDC7201ZAXR | TDC7201ZAXR | TDC7201ZAXR |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface Transceiver IC | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor Interface | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Storage Interface | Sensor Interface | Time to Flight to Digital Converter | Sensor Interface |