Asynchronous Communications Element With Autoflow Control 48-TQFP -40 to 85
Asynchronous Communications Element With Autoflow Control 48-TQFP -40 to 85 Product overview: TL16C550DIPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550DIPFB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142834-TL16C550DIPFB
Packaging: Tray
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)
IC ASYNC COMM ELEMENT 48-TQFP
UART IC 1, UART Channel 16 Byte 48-TQFP (7x7)
IC ASYNC COMM ELEMENT 48-TQFP
IC ASYNC COMM ELEMENT 48-TQFP
UART Interface IC Async Communications Element
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550DIPFB | 714-TL16C550DIPFB | 142834-TL16C550DIPFB | 296-21519-ND | 815-TL16C550DIPFB | TL16C550DIPFB | TL16C550DIPFB | TL16C550DIPFB | TL16C550DIPFB |
| Product Name | TL16C550D Asynchronous Communications Element With Autoflow Control | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIPFB | UARTs (Universal Asynchronous Receiver Transmitter) | IC ASYNC COMM ELEMENT 48-TQFP | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Device Type | TL16C550D Asynchronous Communications Element With Autoflow Control | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | BGA MICROSTAR JUNIOR,LQFP,TQFP,VQFN | TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | QFP; 48-TQFP | QFP; TQFP; 48-TQFP | QFP; TQFP | QFP; 48-TQFP | TQFP-48 |