The TL16C550CI is an asynchronous communications element with 16-byte FIFOs and automatic flow control, designed for serial communication between a CPU and peripheral devices. It operates at 3.3-V or 5-V supply voltages and supports up to 1-Mbaud data rates with a 16-MHz clock input. The device is packaged in a 48-pin LQFP (PT) surface-mount package and is rated for operation from -40°C to 85°C. It retains full compatibility with TL16C450 software and includes modem control signals, programmable baud rate generation, and interrupt capabilities. The receiver and transmitter FIFOs support error status reporting with three additional bits per byte.
Single UART with 16-Byte FIFOs and Auto Flow Control 48-LQFP -40 to 85
UART 1-CH 16byte FIFO 3.3V/5V 48-Pin LQFP Tray Product overview: TL16C550CIPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C550CIPT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032331-TL16C550CIPT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)
IC ASYNC COMM ELEMENT 48-LQFP
IC ASYNC COMM ELEMENT 48-LQFP
IC, SINGLE UART, FIFO, 1MBPS 3.6V LQFP48; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
UART Interface IC Sngl UART w/16-Byte FIFOs & Aut Flw Ctrl
UART IC 1, UART Channel 16 Byte 48-LQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550CIPT | 714-TL16C550CIPT | 032331-TL16C550CIPT | 296-1786-5-ND | TL16C550CIPT | TL16C550CIPT | 27AJ0134 | TL16C550CIPT | TL16C550CIPT |
| Product Name | TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control | 3.3V 5V Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550CIPT | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Ic, Single Uart, Fifo, 1Mbps 3.6V Lqfp48; Msl Texas Instruments | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | UART | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | LQFP,PLCC,TQFP | LQFP | QFP; 48-LQFP (7x7) | LQFP; 48-LQFP | QFP | QFP; 48-LQFP | LQFP-48 | QFP; LQFP; 48-LQFP |