Texas Instruments TL16C554 Quad UART with 16-Byte FIFOs TL16C554FNG4

Description
Quad UART with 16-Byte FIFOs 68-PLCC
Request a Quote Datasheet
Description
Quad UART with 16-Byte FIFOs 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C554 Quad UART with 16-Byte FIFOs - TL16C554FNG4 - Texas Instruments
Dallas, TX, United States
TL16C554 Quad UART with 16-Byte FIFOs
TL16C554FNG4
TL16C554 Quad UART with 16-Byte FIFOs TL16C554FNG4
Quad UART with 16-Byte FIFOs 68-PLCC

Quad UART with 16-Byte FIFOs 68-PLCC

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNG4 - 796864-TL16C554FNG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNG4
796864-TL16C554FNG4
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNG4 796864-TL16C554FNG4
Manufacturer: Texas Instruments Win Source Part Number: 796864-TL16C554FNG4 Packaging: Tube Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Channels: 4, QUART FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Family Name: TL16C554 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): TL16C554FNRG4 ; Introduction Date: July 26, 2006 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796864-TL16C554FNG4
Packaging: Tube
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Channels: 4, QUART
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C554
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): TL16C554FNRG4 ;
Introduction Date: July 26, 2006
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 714-TL16C554FNG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-TL16C554FNG4
Interface Transceiver IC 714-TL16C554FNG4
IC ASYNC COMM ELEMENT 68-PLCC Product overview: TL16C554FNG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554FNG4 can be used for catalog matching and distributor lookup.

IC ASYNC COMM ELEMENT 68-PLCC Product overview: TL16C554FNG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C554FNG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNG4-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554FNG4-ND
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554FNG4-ND
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now Datasheet
IC ASYNC COMM ELEMENT 68-PLCC - 815-TL16C554FNG4 - Utmel Electronic Limited
Hong Kong, China
IC ASYNC COMM ELEMENT 68-PLCC
815-TL16C554FNG4
IC ASYNC COMM ELEMENT 68-PLCC 815-TL16C554FNG4
IC ASYNC COMM ELEMENT 68-PLCC

IC ASYNC COMM ELEMENT 68-PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNG4 - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554FNG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554FNG4
IC ASYNC COMM ELEMENT 68-PLCC

IC ASYNC COMM ELEMENT 68-PLCC

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554FNG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C554FNG4
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C554FNG4
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C554FNG4
IC ASYNC COMM ELEMENT 68-PLCC

IC ASYNC COMM ELEMENT 68-PLCC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C554FNG4 796864-TL16C554FNG4 714-TL16C554FNG4 TL16C554FNG4-ND 815-TL16C554FNG4 TL16C554FNG4 TL16C554FNG4 TL16C554FNG4
Product Name TL16C554 Quad UART with 16-Byte FIFOs Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C554FNG4 Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) IC ASYNC COMM ELEMENT 68-PLCC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Package Type LQFP,PLCC PLCC 68-LCC (J-Lead) 68-LCC (J-Lead) 68-LCC (J-Lead) 68-LCC (J-Lead)
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 4.75V ~ 5.25V 5V; Other; 5V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details