3.3-V CAN Transceivers 8-SOT-23 -40 to 125 Product overview: TCAN337DCNT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN337DCNT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261409-TCAN337DCNT
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 120 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: SOT-23-8
Supplier Device Package: SOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44538-6,296-4453
Base Product Number: TCAN337
CAN TRANSCEIVER, 1MBPS, SOT-23-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAN Interface IC 3.3V CAN Transceiver
IC TRANSCEIVER 1/1 SOT23-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TCAN337DCNT | 1261409-TCAN337DCNT | 28AH5256 | TCAN337DCNT | TCAN337DCNT |
| Product Name | SOT-23 Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Can Transceiver, 1Mbps, Sot-23-8; Ic Interface Type Texas Instruments | CAN Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V | 3.3V | Other; 3V ~ 3.6V | |
| Data Rate | 1000 kbps | 1000 to ? kbps | 1000 kbps | ||
| Technology | CAN | CANbus |