12-GBPS DP++ 1.1 TO HDMI 2.1 SOU
Buffer, ReDriver 4 Channel 12Gbps 40-WQFN (6x4)
12-GBPS DP++ 1.1 TO HDMI 2.1 SOU
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TDP1204RNQR | TDP1204RNQR | TDP1204RNQR |
| Product Name | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other |
| Data Rate | 1.20E7 kbps | 1.20E7 kbps | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |