Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70 Product overview: TL16C552FN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C552FN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032340-TL16C552FN
Packaging: Tube/Rail
Features: Printer Port
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: TL16C552
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): XR16C2550IM; XR16C2550IP; ST16C2550CP40-F; ST16C2552IJ44-F;
Introduction Date: September 15, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
UART Interface IC Dual UART w/16-Byte FIFOs & Para Port
IC ASYNC COMM ELEMENT DUAL68PLCC
IC ASYNC COMM ELEMENT DUAL68PLCC
UART IC 2, DUART Channel 16 Byte 68-PLCC (24.23x24.23)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C552FN | 296-10161-5-ND | 714-TL16C552FN | 032340-TL16C552FN | TL16C552FN | TL16C552FN | TL16C552FN | TL16C552FN |
| Product Name | TL16C552 Dual UART with 16-Byte FIFOs & Parallel Port | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C552FN | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | PLCC | 68-LCC (J-Lead) | PLCC | PLCC; 68-PLCC (24.23x24.23) | PLCC-68 | 68-LCC (J-Lead) | 68-LCC (J-Lead) |