Manufacturer: Texas Instruments
Win Source Part Number: 1106685-TDC7201ZAXT
Packaging: Reel - TR
Type: Time to Flight to Digital Converter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 25-NFBGA (4x4)
Operating Supply Current: 2.7mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Analog Time-to-Digital Converter, 1Ch, 25-BGA, Industrial Product overview: TDC7201ZAXT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, BGA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC7201ZAXT can be used for catalog matching and distributor lookup.
IC TIME TO DIGITAL CONV 25-NFBGA
IC TIME TO DIGITAL CONV 25-NFBGA
IC TIME TO DIGITAL CONV 25-NFBGA
Sensor Interface TDC7201 Time-to-Digital Converter for Time-of-Flight Applications 25-NFBGA -40 to 85
IC TIME TO DIGITAL CONV 25-NFBGA
IC TIME TO DIGITAL CONV 25-NFBGA
IC TIME TO DIGITAL CONV 25-NFBGA
IC TIME TO DIGITAL CONV 25-NFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1106685-TDC7201ZAXT | 752-TDC7201ZAXT | 296-44802-2-ND | TDC7201ZAXT | TDC7201ZAXT | TDC7201ZAXT | TDC7201ZAXT | TDC7201ZAXT |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - TDC7201ZAXT | Industrial BGA Interface Transceiver IC | Sensor and Detector Interfaces | Sensor Interface | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |