Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - THS6053CPWPR THS6053CPWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 796744-THS6053CPWPR Packaging: Reel package Type: Driver Operating Temperature Range: 0°C ~ 70°C Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 15 V Protocol: DSL Number of Drivers/Receivers: 2/0 Family Name: THS6053 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-HTSSOP Alternative Parts (Cross-Reference): THS6053CDRG4; THS6053CDR; THS6053CD; THS6053CDG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796744-THS6053CPWPR Packaging: Reel package Type: Driver Operating Temperature Range: 0°C ~ 70°C Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 15 V Protocol: DSL Number of Drivers/Receivers: 2/0 Family Name: THS6053 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-HTSSOP Alternative Parts (Cross-Reference): THS6053CDRG4; THS6053CDR; THS6053CD; THS6053CDG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6053CPWPR - 796744-THS6053CPWPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6053CPWPR
796744-THS6053CPWPR
Interface - Interface - Drivers, Receivers, Transceivers - THS6053CPWPR 796744-THS6053CPWPR
Manufacturer: Texas Instruments Win Source Part Number: 796744-THS6053CPWPR Packaging: Reel package Type: Driver Operating Temperature Range: 0°C ~ 70°C Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 15 V Protocol: DSL Number of Drivers/Receivers: 2/0 Family Name: THS6053 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-HTSSOP Alternative Parts (Cross-Reference): THS6053CDRG4; THS6053CDR; THS6053CD; THS6053CDG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796744-THS6053CPWPR
Packaging: Reel package
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5 V ~ 15 V
Protocol: DSL
Number of Drivers/Receivers: 2/0
Family Name: THS6053
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-HTSSOP
Alternative Parts (Cross-Reference): THS6053CDRG4; THS6053CDR; THS6053CD; THS6053CDG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
-12V HTSSOP Interface Transceiver IC
710-THS6053CPWPR
-12V HTSSOP Interface Transceiver IC 710-THS6053CPWPR
175-mA, +/-12V ADSL CPE and PLC Line Driver with Shutdown 14-HTSSOP 0 to 70 Product overview: THS6053CPWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -12V, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6053CPWPR can be used for catalog matching and distributor lookup.

175-mA, +/-12V ADSL CPE and PLC Line Driver with Shutdown 14-HTSSOP 0 to 70 Product overview: THS6053CPWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -12V, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6053CPWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 796744-THS6053CPWPR 710-THS6053CPWPR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6053CPWPR -12V HTSSOP Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details