Transceiver 250kbps 10-Pin VSON EP T/R Product overview: TIOL1115DMWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TIOL1115DMWR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261396-TIOL1115DMWR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Protocol: I/O-Link
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 750 mV
Data Rate: 250kbps
Voltage - Supply: 7V ~ 36V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51656-2,2156-TIO
Base Product Number: TIOL1115
Sensor Interface IO-Link device transceiver with integrated surge protection and 5-V LDO output 10-VSON -40 to 125
IC TRANSCEIVER 1/1 10VSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TIOL1115DMWR | 1261396-TIOL1115DMWR | TIOL1115DMWR | TIOL1115DMWR |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Sensor Interface | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Supply Voltage | Other; 7V ~ 36V | Other; 7V ~ 36V | ||
| Data Rate | 250 kbps | 250 kbps |