Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TIR1000IPW TIR1000IPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267474-TIR1000IPW Packaging: Tube Type: Infrared Encoder/Decoder Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 2.7 V ~ 5.5 V Family Name: TIR1000I Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TIR1000IPS; TIR1000IPSR; TIR1000IPWR; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267474-TIR1000IPW Packaging: Tube Type: Infrared Encoder/Decoder Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 2.7 V ~ 5.5 V Family Name: TIR1000I Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TIR1000IPS; TIR1000IPSR; TIR1000IPWR; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TIR1000IPW - 1267474-TIR1000IPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TIR1000IPW
1267474-TIR1000IPW
Interface - Interface - Encoders, Decoders, Converters - TIR1000IPW 1267474-TIR1000IPW
Manufacturer: Texas Instruments Win Source Part Number: 1267474-TIR1000IPW Packaging: Tube Type: Infrared Encoder/Decoder Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Voltage - Supply, Digital: 2.7 V ~ 5.5 V Family Name: TIR1000I Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TIR1000IPS; TIR1000IPSR; TIR1000IPWR; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267474-TIR1000IPW
Packaging: Tube
Type: Infrared Encoder/Decoder
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Family Name: TIR1000I
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): TIR1000IPS; TIR1000IPSR; TIR1000IPWR;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V TSSOP Interface Transceiver IC
709-TIR1000IPW
3V TSSOP Interface Transceiver IC 709-TIR1000IPW
IRDA TX/RX 4Mbps 3V 8-Pin TSSOP Tube Product overview: TIR1000IPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, TSSOP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TIR1000IPW can be used for catalog matching and distributor lookup.

IRDA TX/RX 4Mbps 3V 8-Pin TSSOP Tube Product overview: TIR1000IPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, TSSOP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TIR1000IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - TIR1000IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TIR1000IPW
Encoders, Decoders, Converters TIR1000IPW
Infrared Encoder/Decoder IC 8-TSSOP

Infrared Encoder/Decoder IC 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TIR1000IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TIR1000IPW
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TIR1000IPW
IC IRDA ENCODER/DECODER 8-TSSOP

IC IRDA ENCODER/DECODER 8-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1267474-TIR1000IPW 709-TIR1000IPW TIR1000IPW TIR1000IPW
Product Name Interface - Interface - Encoders, Decoders, Converters - TIR1000IPW 3V TSSOP Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Supply Voltage Other; 2.7 V ~ 5.5 V Other; 2.7V ~ 5.5V
Package Type SSOP TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173\", 4.40mm Width)
Device Type Transceiver Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060255P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Octal buffer/line driver; 3-state - 74AHC244D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3050-E-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers