Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC -40 to 85
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)
UART Interface IC Sgl UART w/ 16-Byte FIFO
IC ASYNC COMM ELEMENT 44-PLCC
IC ASYNC COMM ELEMENT 44-PLCC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550CIFNG4 | TL16C550CIFNG4-ND | TL16C550CIFNG4 | TL16C550CIFNG4 | TL16C550CIFNG4 | TL16C550CIFNG4 |
| Product Name | TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | LQFP,PLCC,TQFP | 44-LCC (J-Lead) | 44-LCC (J-Lead) | PLCC-44 | 44-LCC (J-Lead) |