Category: Integrated Circuits (ICs)- Interface- Serializers, Deserializers
Manufacturer: Texas Instruments
Package: Tape & Reel (TR)
Voltage - Supply: 1.71V ~ 1.89V
Operating Temperature: -20°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
IC SOC PROCESSOR Product overview: TDES954RGZT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-TDES954RGZT can be used for catalog matching and distributor lookup.
4.16Gbps Deserializer 2 Input 5 Output 48-VQFN (7x7)
IC SOC PROCESSOR
IC SOC PROCESSOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-TDES954RGZT | TDES954RGZT | TDES954RGZT | TDES954RGZT | |
| Product Name | Integrated Circuits (ICs)- Interface- Serializers, Deserializers | Interface Transceiver IC | Serializers, Deserializers | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other | |
| Features | RoHS | RoHS | |||
| Data Rate | 4.16E6 kbps | 4.16E6 kbps | 4.16E6 kbps |