Texas Instruments High-Performance Analog +12V SOIC Interface Transceiver IC THS6092ID

Description
275-mA, +12V ADSL CPE and DSL Line Driver 8-SOIC -40 to 85 Product overview: THS6092ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +12V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6092ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
275-mA, +12V ADSL CPE and DSL Line Driver 8-SOIC -40 to 85 Product overview: THS6092ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +12V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6092ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+12V SOIC Interface Transceiver IC
710-THS6092ID
+12V SOIC Interface Transceiver IC 710-THS6092ID
275-mA, +12V ADSL CPE and DSL Line Driver 8-SOIC -40 to 85 Product overview: THS6092ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +12V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6092ID can be used for catalog matching and distributor lookup.

275-mA, +12V ADSL CPE and DSL Line Driver 8-SOIC -40 to 85 Product overview: THS6092ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +12V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6092ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - THS6092ID - 054705-THS6092ID - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6092ID
054705-THS6092ID
Interface - Interface - Drivers, Receivers, Transceivers - THS6092ID 054705-THS6092ID
Manufacturer: Texas Instruments Win Source Part Number: 054705-THS6092ID Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054705-THS6092ID
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-THS6092ID 054705-THS6092ID
Product Name +12V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - THS6092ID
Device Type Transceiver Receiver
Features RoHS
Pd 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Interface Transceiver IC - 702-SI32193-A-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 26S10/BFA - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CFP
View Details