Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - THS6182RHFTG4 THS6182RHFTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267239-THS6182RHFTG 4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): THS6182DRG4; THS6182DWRG4; THS6182PWP; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267239-THS6182RHFTG 4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): THS6182DRG4; THS6182DWRG4; THS6182PWP; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6182RHFTG4 - 1267239-THS6182RHFTG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6182RHFTG4
1267239-THS6182RHFTG4
Interface - Interface - Drivers, Receivers, Transceivers - THS6182RHFTG4 1267239-THS6182RHFTG4
Manufacturer: Texas Instruments Win Source Part Number: 1267239-THS6182RHFTG 4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): THS6182DRG4; THS6182DWRG4; THS6182PWP; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267239-THS6182RHFTG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): THS6182DRG4; THS6182DWRG4; THS6182PWP;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual QFN Interface Transceiver IC
702-THS6182RHFTG4
Dual QFN Interface Transceiver IC 702-THS6182RHFTG4
DUAL LINE DRIVER, PQCC24, 4 X 5 MM, GREEN, PLASTIC, QFN-24 Product overview: THS6182RHFTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6182RHFTG4 can be used for catalog matching and distributor lookup.

DUAL LINE DRIVER, PQCC24, 4 X 5 MM, GREEN, PLASTIC, QFN-24 Product overview: THS6182RHFTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6182RHFTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1267239-THS6182RHFTG4 702-THS6182RHFTG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6182RHFTG4 Dual QFN Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-G-FQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2281604P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details