Texas Instruments TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550RHBG4

Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70
Request a Quote Datasheet
Description
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs - TL16C2550RHBG4 - Texas Instruments
Dallas, TX, United States
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs
TL16C2550RHBG4
TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs TL16C2550RHBG4
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70

1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBG4-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550RHBG4-ND
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550RHBG4-ND
UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Interface Transceiver IC
714-TL16C2550RHBG4
Dual VQFN Interface Transceiver IC 714-TL16C2550RHBG4
IC DUAL UART 16BYTE FIFO 32-VQFN Product overview: TL16C2550RHBG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550RHBG4 can be used for catalog matching and distributor lookup.

IC DUAL UART 16BYTE FIFO 32-VQFN Product overview: TL16C2550RHBG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C2550RHBG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBG4 - 1268080-TL16C2550RHBG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBG4
1268080-TL16C2550RHBG4
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBG4 1268080-TL16C2550RHBG4
Manufacturer: Texas Instruments Win Source Part Number: 1268080-TL16C2550RHB G4 Packaging: Tray Mounting Style: SMD Features: Internal Oscillator Number of Channels: 2, DUART FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Supplier Device Package: 32-VQFN (5x5) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 1.5Mbps Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: TL16C2550 Manufacturer Pack Quantity: 73 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1268080-TL16C2550RHBG4
Packaging: Tray
Mounting Style: SMD
Features: Internal Oscillator
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 1.5Mbps
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: TL16C2550
Manufacturer Pack Quantity: 73
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V ~ 5V

Buy Now
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550RHBG4
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550RHBG4
IC DUAL UART 16BYTE FIFO 32-VQFN

IC DUAL UART 16BYTE FIFO 32-VQFN

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
TL16C2550RHBG4
UART Interface IC TL16C2550RHBG4
UART Interface IC 16-byte dual-FIFO UART

UART Interface IC 16-byte dual-FIFO UART

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
TL16C2550RHBG4
UARTs (Universal Asynchronous Receiver Transmitter) TL16C2550RHBG4
UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

UART IC 2, DUART Channel 16 Byte 32-VQFN (5x5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL16C2550RHBG4 TL16C2550RHBG4-ND 714-TL16C2550RHBG4 1268080-TL16C2550RHBG4 TL16C2550RHBG4 TL16C2550RHBG4 TL16C2550RHBG4
Product Name TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs UARTs (Universal Asynchronous Receiver Transmitter) Dual VQFN Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2550RHBG4 Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter)
Device Type UART Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP,VQFN 32-VFQFN Exposed Pad VQFN VQFN-32 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-88742012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BF3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details