Texas Instruments TL145406 Triple RS-232 Drivers/Receivers TL145406N

Description
Triple RS-232 Drivers/Receivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Triple RS-232 Drivers/Receivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL145406 Triple RS-232 Drivers/Receivers - TL145406N - Texas Instruments
Dallas, TX, United States
TL145406 Triple RS-232 Drivers/Receivers
TL145406N
TL145406 Triple RS-232 Drivers/Receivers TL145406N
Triple RS-232 Drivers/Receivers 16-PDIP 0 to 70

Triple RS-232 Drivers/Receivers 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TL145406N - 032321-TL145406N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TL145406N
032321-TL145406N
Interface - Interface - Drivers, Receivers, Transceivers - TL145406N 032321-TL145406N
Manufacturer: Texas Instruments Win Source Part Number: 032321-TL145406N Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 500mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032321-TL145406N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-TL145406N
5V Interface Transceiver IC 710-TL145406N
Triple RS-232 Transceiver, 120Kbps, 5V, 3 Drivers/3 Receivers, PDIP-16 Product overview: TL145406N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TL145406N can be used for catalog matching and distributor lookup.

Triple RS-232 Transceiver, 120Kbps, 5V, 3 Drivers/3 Receivers, PDIP-16 Product overview: TL145406N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TL145406N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Transceiver, 16-Dip; Device Type Texas Instruments - 29AH7964 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transceiver, 16-Dip; Device Type Texas Instruments
29AH7964
Ic, Transceiver, 16-Dip; Device Type Texas Instruments 29AH7964
IC, TRANSCEIVER, 16-DIP; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:3Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

IC, TRANSCEIVER, 16-DIP; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:3Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
TL145406N
RS-232 Interface IC TL145406N
RS-232 Interface IC Triple RS-232

RS-232 Interface IC Triple RS-232

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TL145406N 032321-TL145406N 710-TL145406N 29AH7964 TL145406N
Product Name TL145406 Triple RS-232 Drivers/Receivers Interface - Interface - Drivers, Receivers, Transceivers - TL145406N 5V Interface Transceiver IC Ic, Transceiver, 16-Dip; Device Type Texas Instruments RS-232 Interface IC
Technology RS232
Device Type Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 3 #
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS96176 RS-485/RS-422 Differential Bus Transceiver - DS96176CN - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QLA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver - DS26LV32ATMX - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
5 suppliers