Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - THS6002IDWPR THS6002IDWPR

Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20
Request a Quote Datasheet
Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - THS6002IDWPR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - THS6002IDWPR - 212824-THS6002IDWPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6002IDWPR
212824-THS6002IDWPR
Interface - Interface - Drivers, Receivers, Transceivers - THS6002IDWPR 212824-THS6002IDWPR
Manufacturer: Texas Instruments Win Source Part Number: 212824-THS6002IDWPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/2 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SO PowerPad Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 212824-THS6002IDWPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/2
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Interface Transceiver IC - 710-THS6002IDWPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
710-THS6002IDWPR
Dual Interface Transceiver IC 710-THS6002IDWPR
Dual Differential DSL Line Driver/Receiver 20-SO PowerPAD -40 to 85 Product overview: THS6002IDWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6002IDWPR can be used for catalog matching and distributor lookup.

Dual Differential DSL Line Driver/Receiver 20-SO PowerPAD -40 to 85 Product overview: THS6002IDWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6002IDWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number THS6002IDWPR 212824-THS6002IDWPR 710-THS6002IDWPR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6002IDWPR Dual Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Package Type SOIC; HSOIC20 20-SO PowerPad HSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details