Manufacturer: Texas Instruments
Win Source Part Number: 032141-THS6012IDWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO PowerPad
Supply Voltage - Operating: 4.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
2-Ch 500mA 140MHz Bus Transceiver, 9V-32V, HSOP Product overview: THS6012IDWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 140MHz, 9V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 500mA, 140MHz, 9V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6012IDWP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 032141-THS6012IDWP | 710-THS6012IDWP |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - THS6012IDWP | 500mA 140MHz 9V Interface Transceiver IC |
| Device Type | Receiver | Transceiver |
| Supply Voltage | Other; 4.5 V ~ 16 V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |