Texas Instruments High-Performance Analog Interface - Interface - Specialized - TDP142RNQR TDP142RNQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 936343-TDP142RNQR Series: DisplayPort™ Features: Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Family Name: TDP142 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936343-TDP142RNQR Series: DisplayPort™ Features: Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Family Name: TDP142 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TDP142RNQR - 936343-TDP142RNQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TDP142RNQR
936343-TDP142RNQR
Interface - Interface - Specialized - TDP142RNQR 936343-TDP142RNQR
Manufacturer: Texas Instruments Win Source Part Number: 936343-TDP142RNQR Series: DisplayPort™ Features: Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Family Name: TDP142 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936343-TDP142RNQR
Series: DisplayPort™
Features: Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Package: Reel - TR
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: TDP142
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (6x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized - TDP142RNQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TDP142RNQR
Specialized TDP142RNQR
Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)

Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)

Buy Now
Interface - Specialized - TDP142RNQR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TDP142RNQR
Interface - Specialized TDP142RNQR
IC INTERFACE SPECIALIZED 40WQFN

IC INTERFACE SPECIALIZED 40WQFN

Supplier's Site Datasheet
Display Interface IC - TDP142RNQR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Display Interface IC
TDP142RNQR
Display Interface IC TDP142RNQR
Display Interface IC DisplayPortG 8.1 Gbps Linear Redriver 40-WQFN 0 to 70

Display Interface IC DisplayPortG 8.1 Gbps Linear Redriver 40-WQFN 0 to 70

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TDP142RNQR
Integrated Circuits (ICs) - Interface - Specialized TDP142RNQR
IC INTERFACE SPECIALIZED 40WQFN

IC INTERFACE SPECIALIZED 40WQFN

Supplier's Site
Specialized - TDP142RNQR - ODG (Origin Data Global)
Shenzhen, China
Specialized
TDP142RNQR
Specialized TDP142RNQR
IC INTERFACE SPECIALIZED 40WQFN

IC INTERFACE SPECIALIZED 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 936343-TDP142RNQR TDP142RNQR TDP142RNQR TDP142RNQR TDP142RNQR TDP142RNQR
Product Name Interface - Interface - Specialized - TDP142RNQR Specialized Interface - Specialized Display Interface IC Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type 40-WQFN (6x4) 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad
Technology HDMI; HDMI HDMI HDMI; HDMI
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3225-G-FQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details