UART IC 1, UART Channel 40-PDIP
Single UART Without FIFO 40-PDIP Product overview: TL16C450N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-TL16C450N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054761-TL16C450N
Packaging: Tube/Rail
Mounting: Through Hole
Number of Channels: 1, UART
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC ASYNCH COMM ELEMENT 40-DIP
UART IC 1, UART Channel 40-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-15115-5-ND | 714-TL16C450N | 054761-TL16C450N | TL16C450N | TL16C450N | TL16C450N |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C450N | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | ||
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | |
| Package Type | DIP; "40-DIP (0.600"", 15.24mm)" | DIP | DIP; PDIP; 40-PDIP | DIP; 40-DIP (0.600", 15.24mm) | DIP; 40-DIP (0.600\", 15.24mm) |