Texas Instruments Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPFBRG4 TL16C550DPFBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 054766-TL16C550DPFBR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 2.25 V to 5.5 V Alternative Parts (Cross-Reference): TL16C550DRHBR; TL16C550DZQS; TL16C550DZQSR; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054766-TL16C550DPFBR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 2.25 V to 5.5 V Alternative Parts (Cross-Reference): TL16C550DRHBR; TL16C550DZQS; TL16C550DZQSR; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPFBRG4 - 054766-TL16C550DPFBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPFBRG4
054766-TL16C550DPFBRG4
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPFBRG4 054766-TL16C550DPFBRG4
Manufacturer: Texas Instruments Win Source Part Number: 054766-TL16C550DPFBR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Channels: 1, UART Data Rate (Max): 1Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 2.25 V to 5.5 V Alternative Parts (Cross-Reference): TL16C550DRHBR; TL16C550DZQS; TL16C550DZQSR; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054766-TL16C550DPFBRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 1, UART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.25 V to 5.5 V
Alternative Parts (Cross-Reference): TL16C550DRHBR; TL16C550DZQS; TL16C550DZQSR;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 753-TL16C550DPFBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-TL16C550DPFBRG4
Interface Transceiver IC 753-TL16C550DPFBRG4
IC ASYNC COMM ELEMENT 48-TQFP Product overview: TL16C550DPFBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TL16C550DPFBRG4 can be used for catalog matching and distributor lookup.

IC ASYNC COMM ELEMENT 48-TQFP Product overview: TL16C550DPFBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TL16C550DPFBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 054766-TL16C550DPFBRG4 753-TL16C550DPFBRG4
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DPFBRG4 Interface Transceiver IC
Supply Voltage Other; 2.25 V ~ 5.5 V
Data Rate 1000 kbps 1500 kbps
Package Type QFP; TQFP; 48-TQFP (7x7) TQFP
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details