Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - THS6062CDGNR THS6062CDGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 032145-THS6062CDGNR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 032145-THS6062CDGNR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THS6062CDGNR - 032145-THS6062CDGNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THS6062CDGNR
032145-THS6062CDGNR
Interface - Interface - Drivers, Receivers, Transceivers - THS6062CDGNR 032145-THS6062CDGNR
Manufacturer: Texas Instruments Win Source Part Number: 032145-THS6062CDGNR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032145-THS6062CDGNR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 400MHz Interface Transceiver IC
710-THS6062CDGNR
Dual 400MHz Interface Transceiver IC 710-THS6062CDGNR
ADSL Receiver Dual 400MHz 8-Pin HVSSOP EP T/R Product overview: THS6062CDGNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6062CDGNR can be used for catalog matching and distributor lookup.

ADSL Receiver Dual 400MHz 8-Pin HVSSOP EP T/R Product overview: THS6062CDGNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-THS6062CDGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 032145-THS6062CDGNR 710-THS6062CDGNR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THS6062CDGNR Dual 400MHz Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 710-CP7416AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
RF and mmW Front End Module - RFX2411N - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers
Universal Bus Functions - 74ALVC162836ADGG,1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers