Texas Instruments High-Performance Analog VQFN Interface Transceiver IC THS6212IRHFT

Description
High Speed, Differential Broadband PLC/HPLC Line Driver Amplifier 24-VQFN -40 to 85 Product overview: THS6212IRHFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6212IRHFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed, Differential Broadband PLC/HPLC Line Driver Amplifier 24-VQFN -40 to 85 Product overview: THS6212IRHFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6212IRHFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
VQFN Interface Transceiver IC
702-THS6212IRHFT
VQFN Interface Transceiver IC 702-THS6212IRHFT
High Speed, Differential Broadband PLC/HPLC Line Driver Amplifier 24-VQFN -40 to 85 Product overview: THS6212IRHFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6212IRHFT can be used for catalog matching and distributor lookup.

High Speed, Differential Broadband PLC/HPLC Line Driver Amplifier 24-VQFN -40 to 85 Product overview: THS6212IRHFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-THS6212IRHFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - THS6212IRHFT - 1107155-THS6212IRHFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - THS6212IRHFT
1107155-THS6212IRHFT
Interface - Interface - Telecom - THS6212IRHFT 1107155-THS6212IRHFT
Manufacturer: Texas Instruments Win Source Part Number: 1107155-THS6212IRHFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (5x4) Purpose: Amplifier Supply Voltage - Operating: 10 V to 28 V Operating Supply Current: 21mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Manufacturer: Texas Instruments
Win Source Part Number: 1107155-THS6212IRHFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (5x4)
Purpose: Amplifier
Supply Voltage - Operating: 10 V to 28 V
Operating Supply Current: 21mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Buy Now Datasheet
Telecom - THS6212IRHFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Amplifier 24-VQFN (5x4)

Telecom IC Amplifier 24-VQFN (5x4)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - THS6212IRHFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
THS6212IRHFT
Integrated Circuits (ICs) - Interface - Telecom THS6212IRHFT
IC TELECOM INTERFACE 24VQFN

IC TELECOM INTERFACE 24VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-THS6212IRHFT 1107155-THS6212IRHFT THS6212IRHFT THS6212IRHFT
Product Name VQFN Interface Transceiver IC Interface - Interface - Telecom - THS6212IRHFT Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261055-SI2435-D2-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers