PANJIT SemiConductor Diodes, Rectifiers - Single - BR210_R1_00001 BR210_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 864557-BR210_R1_0000 1 Features: Diode Schottky 100 V 2A Surface Mount SMAF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMAF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-BR210_R1_00001D KR, 3757-BR210_R1_00001C T, 3757-BR210_R1_00001T R
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 864557-BR210_R1_0000 1 Features: Diode Schottky 100 V 2A Surface Mount SMAF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMAF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-BR210_R1_00001D KR, 3757-BR210_R1_00001C T, 3757-BR210_R1_00001T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BR210_R1_00001 - 864557-BR210_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BR210_R1_00001
864557-BR210_R1_00001
Diodes, Rectifiers - Single - BR210_R1_00001 864557-BR210_R1_00001
Manufacturer: Panjit Win Source Part Number: 864557-BR210_R1_0000 1 Features: Diode Schottky 100 V 2A Surface Mount SMAF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMAF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-BR210_R1_00001D KR, 3757-BR210_R1_00001C T, 3757-BR210_R1_00001T R

Manufacturer: Panjit
Win Source Part Number: 864557-BR210_R1_00001
Features: Diode Schottky 100 V 2A Surface Mount SMAF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMAF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-BR210_R1_00001DKR, 3757-BR210_R1_00001CT, 3757-BR210_R1_00001TR

Buy Now
Single Diodes - 3757-BR210_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-BR210_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-BR210_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Schottky 2A 100V Diode and Rectifier - 280-BR210_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 100V Diode and Rectifier
280-BR210_R1_00001
Schottky 2A 100V Diode and Rectifier 280-BR210_R1_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: BR210_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR210_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: BR210_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR210_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) - BR210_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
BR210_R1_00001
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) BR210_R1_00001
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Supplier's Site
Single Diodes - BR210_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BR210_R1_00001
Single Diodes BR210_R1_00001
DIODE SCHOTTKY 100V 2A SMA

DIODE SCHOTTKY 100V 2A SMA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 864557-BR210_R1_00001 3757-BR210_R1_00001CT-ND 280-BR210_R1_00001 BR210_R1_00001 BR210_R1_00001
Product Name Diodes, Rectifiers - Single - BR210_R1_00001 Single Diodes Schottky 2A 100V Diode and Rectifier Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) Single Diodes
Package SMA; SMAF SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data